Microchip Technology, Inc. 24V 1W Zener Diode 1N4749AP/TR8

Description
DIODE ZENER 24V 1W DO204AL Product overview: 1N4749AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749AP/TR8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 1W DO204AL Product overview: 1N4749AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749AP/TR8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1W Zener Diode - 287-1N4749AP/TR8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1W Zener Diode
287-1N4749AP/TR8
24V 1W Zener Diode 287-1N4749AP/TR8
DIODE ZENER 24V 1W DO204AL Product overview: 1N4749AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749AP/TR8 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1W DO204AL Product overview: 1N4749AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749AP/TR8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281019-1N4749AP/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281019-1N4749AP/TR8
Discrete Semiconductor Products - Diodes - Zener - Single 1281019-1N4749AP/TR8
Win Source Part Number: 1281019-1N4749AP/TR8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,500 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1N4749AP/TR8TR,1N474 9ADO41MSTR,1N4749ADO 41MSCT,1N4749AP/TR8, 1N4749APMSTR,1N4749A GMSCT,1N4749AP/TR8DK RINACTIVE,1N4749A P,1N4749AP/TR8CT,1N4 749AP/TR8TR,1N4749AP /TR8DKR,1N4749ADO41, 1N4749APMSCT,1N4749A GMSCT,1N4749APMSCT,1 N4749APMSTR,1N4749AM SCT,1N4749ADO41MSTRR ,1N4749ADO41MSCT,150 -1N4749AP/TR8TR,1N47 49AP/TR8CT,1N4749AGM SCTINACTIVE,150-1N47 49AP/TR8CT,1N4749AMS TR,1N4749AP,1N4749AD O41MSTR,1N4749AMSTR, 1N4749AMSCT Base Product Number: 1N4749 RoHS Status: RoHS non-compliant

Win Source Part Number: 1281019-1N4749AP/TR8
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1N4749AP/TR8TR,1N4749ADO41MSTR,1N4749ADO41MSCT,1N4749AP/TR8,1N4749APMSTR,1N4749AGMSCT,1N4749AP/TR8DKRINACTIVE,1N4749A P,1N4749AP/TR8CT,1N4749AP/TR8TR,1N4749AP/TR8DKR,1N4749ADO41,1N4749APMSCT,1N4749AGMSCT,1N4749APMSCT,1N4749APMSTR,1N4749AMSCT,1N4749ADO41MSTRR,1N4749ADO41MSCT,150-1N4749AP/TR8TR,1N4749AP/TR8CT,1N4749AGMSCTINACTIVE,150-1N4749AP/TR8CT,1N4749AMSTR,1N4749AP,1N4749ADO41MSTR,1N4749AMSTR,1N4749AMSCT
Base Product Number: 1N4749
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4749AP/TR8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4749AP/TR8
Discrete Semiconductor Products - Diodes - Zener 1N4749AP/TR8
DIODE ZENER 24V 1W DO204AL

DIODE ZENER 24V 1W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4749AP/TR8 1281019-1N4749AP/TR8 1N4749AP/TR8
Product Name 24V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-204AL, DO-41, Axial DO-204AL (DO-41); DO-41
VZ 24 volts 24 volts 24 volts
ZZT 25 ohms 25 ohms 25 ohms
PD 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C24X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 8222201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details