General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 24.2V V(Z), 5.79%, 0.35W, Silicon, Unidirectional
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C24X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C24X can be used for catalog matching and distributor lookup.
Zener Diode 24.2V 350mW ±5.8% Surface Mount SOD-123
DIODE ZENER 24.2V 350MW SOD123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324847-BZT52-C24X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Tolerance: ±5.8%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V
Voltage - Zener (Nom) (Vz): 24.2 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
Other Part Number: 2156-BZT52-C24X-1727
Moisture Sensitivity Level (MSL): Vendor Undefined
Zener Diodes BZT52-C24/SOD123/SOD
DIODE ZENER 24.2V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C24X | BZT52-C24X | 287-BZT52-C24X | 1727-BZT52-C24XTR-ND | 1324847-BZT52-C24X | BZT52-C24X | BZT52-C24X | BZT52-C24X | 28AK6984 |
| Product Name | Voltage regulator diodes | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VF | 0.9000 to 9.00E-4 volts | ||||||||
| IF | 250 mA | ||||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |