Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N3661

Description
Manufacturer: Microchip Technology Win Source Part Number: 1325799-1N3661 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 100 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 35 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-21 Case / Package: DO-208AA ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8541.10.0080 Other Part Number: 150-1N3661
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1325799-1N3661 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 100 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 35 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-21 Case / Package: DO-208AA ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8541.10.0080 Other Part Number: 150-1N3661
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325799-1N3661 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325799-1N3661
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325799-1N3661
Manufacturer: Microchip Technology Win Source Part Number: 1325799-1N3661 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 100 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 35 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-21 Case / Package: DO-208AA ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8541.10.0080 Other Part Number: 150-1N3661

Manufacturer: Microchip Technology
Win Source Part Number: 1325799-1N3661
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 100
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 35 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-21
Case / Package: DO-208AA
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8541.10.0080
Other Part Number: 150-1N3661

Buy Now
200V 35A Diode and Rectifier - 280-1N3661 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 35A Diode and Rectifier
280-1N3661
200V 35A Diode and Rectifier 280-1N3661
DIODE GEN PURP 200V 35A DO21 Product overview: 1N3661 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3661 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 35A DO21 Product overview: 1N3661 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3661
Discrete Semiconductor Products - Diodes - Rectifiers 1N3661
DIODE GEN PURP 200V 35A DO21

DIODE GEN PURP 200V 35A DO21

Supplier's Site
Std Rectifier 50L Pf Rohs Compliant Microchip - 62AJ0176 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier 50L Pf Rohs Compliant Microchip
62AJ0176
Std Rectifier 50L Pf Rohs Compliant Microchip 62AJ0176
STD RECTIFIER 50L PF ROHS COMPLIANT: YES

STD RECTIFIER 50L PF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1325799-1N3661 280-1N3661 1N3661 62AJ0176
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 35A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier 50L Pf Rohs Compliant Microchip
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details