Microchip Technology, Inc. Diodes, Rectifiers - Single - 1N3070 1N3070

Description
Manufacturer: Microchip Technology Win Source Part Number: 854294-1N3070 Features: Diode 175 V Package: Bulk Part Status: Obsolete Family Name: 1N3070 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854294-1N3070 Features: Diode 175 V Package: Bulk Part Status: Obsolete Family Name: 1N3070 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N3070 - 854294-1N3070 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N3070
854294-1N3070
Diodes, Rectifiers - Single - 1N3070 854294-1N3070
Manufacturer: Microchip Technology Win Source Part Number: 854294-1N3070 Features: Diode 175 V Package: Bulk Part Status: Obsolete Family Name: 1N3070 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Microchip Technology
Win Source Part Number: 854294-1N3070
Features: Diode 175 V
Package: Bulk
Part Status: Obsolete
Family Name: 1N3070
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
175V 100MA Diode and Rectifier - 280-1N3070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
175V 100MA Diode and Rectifier
280-1N3070
175V 100MA Diode and Rectifier 280-1N3070
DIODE GEN PURP 175V 100MA DO7 Product overview: 1N3070 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 175V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3070 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 175V 100MA DO7 Product overview: 1N3070 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 175V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 854294-1N3070 280-1N3070
Product Name Diodes, Rectifiers - Single - 1N3070 175V 100MA Diode and Rectifier
Diode Type Diode 175 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325121-BAS3010S02LRHE6327XTSA1 - Win Source Electronics
Specs
Package SOD-882
RoHS Compliant RoHS
VF 0.6500 volts
View Details
8 suppliers