Zener Diode 12V 10W ±5% Chassis, Stud Mount DO-213AA
DIODE ZENER 12V 10W DO213AA Product overview: 1N2976B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 10W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 10W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N2976B can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 10W DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N2976B-ND | 287-1N2976B | 1N2976B |
| Product Name | Single Zener Diodes | 12V 10W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Bulk | DO-213AA | |
| VZ | 12 volts | 12 volts | |
| ZZT | 3 ohms | 3 ohms |