SMSC - Standard Microsystems Corporation Crystals 17418

Description
4.9152MHz Crystal
Request a Quote Datasheet
Description
4.9152MHz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 744-1013-2-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz Crystal

4.9152MHz Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 744-1013-2-ND
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6719438 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-120-12-33Q-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details