Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - 16C65B-20I/L 16C65B-20I/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 074956-16C65B-20I/L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 074956-16C65B-20I/L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 16C65B-20I/L - 074956-16C65B-20I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 16C65B-20I/L
074956-16C65B-20I/L
Embedded - Embedded - Microcontrollers - 16C65B-20I/L 074956-16C65B-20I/L
Manufacturer: Microchip Technology Win Source Part Number: 074956-16C65B-20I/L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 074956-16C65B-20I/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-16C65B-20I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-16C65B-20I/L
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-16C65B-20I/L
IC MCU 8BIT 7KB OTP 44PLCC Product overview: 16C65B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-16C65B-20I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 44PLCC Product overview: 16C65B-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-16C65B-20I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074956-16C65B-20I/L 685-16C65B-20I/L
Product Name Embedded - Embedded - Microcontrollers - 16C65B-20I/L 8-bit 8BIT 7KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 7 KB 0.1920 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8303660000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details