SMSC - Standard Microsystems Corporation Crystals 16877

Description
13.56MHz Crystal
Request a Quote Datasheet
Description
13.56MHz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 744-1005-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz Crystal

13.56MHz Crystal

Buy Now Datasheet
Crystals - 744-1005-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz Crystal

13.56MHz Crystal

Buy Now Datasheet
Crystals - 744-1005-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz Crystal

13.56MHz Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 744-1005-1-ND
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystals - XC1358TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details