Microchip Technology, Inc. RF Power Transistor 1214GN-120E

Description
The 1214GN-120E is an internally matched, common source, Class AB, GaN on SiC HEMT transistor capable of providing over 17 dB typical power gain, 120 W of pulsed RF output power under 300 uS pulse width and 10% long term duty cycle pulsing across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is available in two package types, as well as mounted on a compact footprint 50 Ohm IN/OUT pallet, and is specifically designed for L-band pulsed primary radar applications. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote
Description
The 1214GN-120E is an internally matched, common source, Class AB, GaN on SiC HEMT transistor capable of providing over 17 dB typical power gain, 120 W of pulsed RF output power under 300 uS pulse width and 10% long term duty cycle pulsing across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is available in two package types, as well as mounted on a compact footprint 50 Ohm IN/OUT pallet, and is specifically designed for L-band pulsed primary radar applications. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 1214GN-120E - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
1214GN-120E
RF Power Transistor 1214GN-120E
The 1214GN-120E is an internally matched, common source, Class AB, GaN on SiC HEMT transistor capable of providing over 17 dB typical power gain, 120 W of pulsed RF output power under 300 uS pulse width and 10% long term duty cycle pulsing across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is available in two package types, as well as mounted on a compact footprint 50 Ohm IN/OUT pallet, and is specifically designed for L-band pulsed primary radar applications. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

The 1214GN-120E is an internally matched, common source, Class AB, GaN on SiC HEMT transistor capable of providing over 17 dB typical power gain, 120 W of pulsed RF output power under 300 uS pulse width and 10% long term duty cycle pulsing across the 1200 to 1400 MHz band. The transistor has internal pre-match for optimal performance. This hermetically sealed transistor is available in two package types, as well as mounted on a compact footprint 50 Ohm IN/OUT pallet, and is specifically designed for L-band pulsed primary radar applications. It utilizes gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 1214GN-120E
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details