Microchip Technology, Inc. RF Power Transistor 1011GN-1600VG

Description
The 1030/1090MHz, 50V or 52V 1011GN-1600VG is an internally matched, common source, class AB, GaN on SiC HEMT transistor capable of providing greater than 1600 Watts of pulsed output power with over 18.6 dB gain and greater than 70% drain efficiency at both 32us pulse width, 2% duty cycle, Mode-S ELM, and IFF pulse formats. The transistor is internally pre-matched for optimal performance and utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness. Best Size, Weight, and Power (SWaP) output stage designs can be achieved by taking advantage of the small footprint single-ended industry standard Gemini packaged device with single gate and drain bias feeds.
Request a Quote Datasheet
Description
The 1030/1090MHz, 50V or 52V 1011GN-1600VG is an internally matched, common source, class AB, GaN on SiC HEMT transistor capable of providing greater than 1600 Watts of pulsed output power with over 18.6 dB gain and greater than 70% drain efficiency at both 32us pulse width, 2% duty cycle, Mode-S ELM, and IFF pulse formats. The transistor is internally pre-matched for optimal performance and utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness. Best Size, Weight, and Power (SWaP) output stage designs can be achieved by taking advantage of the small footprint single-ended industry standard Gemini packaged device with single gate and drain bias feeds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 1011GN-1600VG - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
1011GN-1600VG
RF Power Transistor 1011GN-1600VG
The 1030/1090MHz, 50V or 52V 1011GN-1600VG is an internally matched, common source, class AB, GaN on SiC HEMT transistor capable of providing greater than 1600 Watts of pulsed output power with over 18.6 dB gain and greater than 70% drain efficiency at both 32us pulse width, 2% duty cycle, Mode-S ELM, and IFF pulse formats. The transistor is internally pre-matched for optimal performance and utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness. Best Size, Weight, and Power (SWaP) output stage designs can be achieved by taking advantage of the small footprint single-ended industry standard Gemini packaged device with single gate and drain bias feeds.

The 1030/1090MHz, 50V or 52V 1011GN-1600VG is an internally matched, common source, class AB, GaN on SiC HEMT transistor capable of providing greater than 1600 Watts of pulsed output power with over 18.6 dB gain and greater than 70% drain efficiency at both 32us pulse width, 2% duty cycle, Mode-S ELM, and IFF pulse formats. The transistor is internally pre-matched for optimal performance and utilizes gold metallization and eutectic attach to provide highest reliability and superior ruggedness. Best Size, Weight, and Power (SWaP) output stage designs can be achieved by taking advantage of the small footprint single-ended industry standard Gemini packaged device with single gate and drain bias feeds.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 1011GN-1600VG
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details