Microchip Technology, Inc. RF Power Transistor 1011GN-125EL

Description
The 1011GN-125EL is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote
Description
The 1011GN-125EL is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 1011GN-125EL - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
1011GN-125EL
RF Power Transistor 1011GN-125EL
The 1011GN-125EL is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

The 1011GN-125EL is an internally matched, common source, Class AB, GaN on SiC HEMT transmitter driver transistor capable of providing over 18.5 dB power gain and 125 W of pulsed RF output power under several pulse formats, including mode-S ELM, across the 1030 to 1090 MHz band. The transistor has internal pre-match for optimal performance. The hermetically sealed transistor is available in both the bolt-down flange 55-QQ package and the earless solder-down flange 55-QQP package styles, as well as mounted on a compact 50 Ohm IN/OUT pallet. Designed specifically for IFF, Mode-S, TCAS, and avionics secondary radar applications, the transistor devices utilize all-gold metallization and eutectic die attach to provide the highest reliability and superior ruggedness. Export Classification: EAR-99.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 1011GN-125EL
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers