Micro Technologies Push Button Safety Interlock MPL 2000

Description
MPL 2000 is a rugged, low-cost push button switch, suitable for a wide variety of switching applications such as indicating a door opening, detecting a device limit or switching off power when an appliance panel is removed. Incorporating a robust snap action mechanism, MPL 2000 is rated for loads up to ¾ HP. Fine silver contacts ensure high reliability and long life. MPL 2000 is self mounting. Locking tabs hold the switch in 0.55 x 1.125 panel cut-out. At rest, the standard push button extends 0.875 inches from the mounting surface. Custom configurations are available in OEM quantities. Applications Include: Safety Interlock Door Switch Panel Switch Device Limit Switch
Datasheet
Description
MPL 2000 is a rugged, low-cost push button switch, suitable for a wide variety of switching applications such as indicating a door opening, detecting a device limit or switching off power when an appliance panel is removed. Incorporating a robust snap action mechanism, MPL 2000 is rated for loads up to ¾ HP. Fine silver contacts ensure high reliability and long life. MPL 2000 is self mounting. Locking tabs hold the switch in 0.55 x 1.125 panel cut-out. At rest, the standard push button extends 0.875 inches from the mounting surface. Custom configurations are available in OEM quantities. Applications Include: Safety Interlock Door Switch Panel Switch Device Limit Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Safety Interlock - MPL 2000 - Micro Technologies
Pompano Beach, FL, United States
Push Button Safety Interlock
MPL 2000
Push Button Safety Interlock MPL 2000
MPL 2000 is a rugged, low-cost push button switch, suitable for a wide variety of switching applications such as indicating a door opening, detecting a device limit or switching off power when an appliance panel is removed. Incorporating a robust snap action mechanism, MPL 2000 is rated for loads up to ¾ HP. Fine silver contacts ensure high reliability and long life. MPL 2000 is self mounting. Locking tabs hold the switch in 0.55 x 1.125 panel cut-out. At rest, the standard push button extends 0.875 inches from the mounting surface. Custom configurations are available in OEM quantities. Applications Include: Safety Interlock Door Switch Panel Switch Device Limit Switch

MPL 2000 is a rugged, low-cost push button switch, suitable for a wide variety of switching applications such as indicating a door opening, detecting a device limit or switching off power when an appliance panel is removed. Incorporating a robust snap action mechanism, MPL 2000 is rated for loads up to ¾ HP. Fine silver contacts ensure high reliability and long life. MPL 2000 is self mounting. Locking tabs hold the switch in 0.55 x 1.125 panel cut-out.

At rest, the standard push button extends 0.875 inches from the mounting surface. Custom configurations are available in OEM quantities.

Applications Include:

  • Safety Interlock
  • Door Switch
  • Panel Switch
  • Device Limit Switch
Supplier's Site Datasheet

Technical Specifications

  Micro Technologies
Product Category Pushbutton Switches
Product Number MPL 2000
Product Name Push Button Safety Interlock
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details