Micro Sensor Co., Ltd. Pressure Switch MPM5581

Description
MPM5581 pressure switch is an intelligent pressure controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 0bar~1bar…600bar(MPM 5581) · Screen Display: Blue 128*64 OLED Used For: The intelligent pressure switch can output PNP, voltage, and current signal for gas and liquid pressure measurement in pump, hydraulic and pneumatic equipment applications.
Datasheet
Description
MPM5581 pressure switch is an intelligent pressure controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 0bar~1bar…600bar(MPM 5581) · Screen Display: Blue 128*64 OLED Used For: The intelligent pressure switch can output PNP, voltage, and current signal for gas and liquid pressure measurement in pump, hydraulic and pneumatic equipment applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - MPM5581 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Switch
MPM5581
Pressure Switch MPM5581
MPM5581 pressure switch is an intelligent pressure controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. · 0bar~1bar…600bar(MPM 5581) · Screen Display: Blue 128*64 OLED Used For: The intelligent pressure switch can output PNP, voltage, and current signal for gas and liquid pressure measurement in pump, hydraulic and pneumatic equipment applications.

MPM5581 pressure switch is an intelligent pressure controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions.


  • · 0bar~1bar…600bar(MPM5581)
  • · Screen Display: Blue 128*64 OLED

Used For:

The intelligent pressure switch can output PNP, voltage, and current signal for gas and liquid pressure measurement in pump, hydraulic and pneumatic equipment applications.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Switches
Product Number MPM5581
Product Name Pressure Switch
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 50psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details