Micro Electronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BC182L BC182L

Description
Manufacturer: Micro Electronics Win Source Part Number: 1151874-BC182L Manufacturer Homepage: www.microelectr.com. hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micro Electronics Win Source Part Number: 1151874-BC182L Manufacturer Homepage: www.microelectr.com. hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC182L - 1151874-BC182L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC182L
1151874-BC182L
TRANSISTORS - Transistors (BJT) - Single - BC182L 1151874-BC182L
Manufacturer: Micro Electronics Win Source Part Number: 1151874-BC182L Manufacturer Homepage: www.microelectr.com. hk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micro Electronics
Win Source Part Number: 1151874-BC182L
Manufacturer Homepage: www.microelectr.com.hk
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151874-BC182L
Product Name TRANSISTORS - Transistors (BJT) - Single - BC182L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details