The TIP42A is a PNP bipolar transistor for general-purpose switching and amplification applications, housed in a TO-220AB package with dimensions of 14.22-15.88 mm in height, 9.65-10.67 mm in width, and 12.70-14.73 mm in lead spacing. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -6 A, and a power dissipation of 65 W at 25°C. Junction temperature ranges from -65°C to +150°C, with thermal resistance of 1.92°C/W from junction to case and 62.5°C/W from junction to ambient. The epoxy encapsulant meets UL 94 V-0 flammability rating, and the device is RoHS compliant. DC current gain ranges from 15 to 75 at -3 A collector current, and collector-emitter saturation voltage is -1.5 V at -6 A collector and -0.6 A base current.
TRANS PNP 60V 6A TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP42A-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |