Bipolar (BJT) Transistor NPN 40V 3A 3MHz 2W Through Hole TO-220AB
Bipolar Transistors - BJT 3.0A 40V
TRANS NPN 40V 3A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-TIP31-BP-ND | TIP31-BP | TIP31-BP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |