PNP bipolar transistor in TO-220AB package with a collector-emitter voltage rating of -80 V, continuous collector current of -1 A, and power dissipation of 30 W at 25°C. Junction temperature range is -55°C to +150°C. Thermal resistance is 4.167°C/W from junction to case and 62.5°C/W from junction to ambient. Features include RoHS compliance, halogen-free option available, epoxy meeting UL 94 V-0, and moisture sensitivity level 1. Transition frequency is 3 MHz at -10 V and -200 mA. Small-signal current gain is 20 at -0.2 A and -10 V.
Bipolar (BJT) Transistor PNP 80V 1A 3MHz 30W Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-TIP30B-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |