PNP silicon bipolar transistor in a TO-92 package rated for 1.5 A collector current, 40 V collector-base voltage, and 25 V collector-emitter voltage, with a power dissipation of 1.0 W at 25°C and a junction temperature range of -55°C to +150°C. It has a DC current gain of 85 to 400 at 100 mA collector current, a collector-emitter saturation voltage of up to 0.8 V, and a transition frequency of 190 MHz. The device is RoHS compliant and meets UL 94 V-0 flammability rating.
Bipolar (BJT) Transistor PNP 25V 1.5A 190MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SS8550-D-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |