The SS8550-C is a PNP silicon bipolar transistor in a TO-92 plastic package, rated for 1.5A collector current, 40V collector-base voltage, and 25V collector-emitter voltage. It supports 1.0W power dissipation at 25°C and operates across a junction temperature range of -55°C to +150°C. The transistor has a DC current gain (hFE) of 85 to 400 at 100mA collector current and 40 to 300 at 800mA collector current. Collector-emitter saturation voltage is specified up to 0.8V, and base-emitter saturation voltage is up to 1.2V under rated conditions. The transition frequency (fT) is 190MHz. The case meets UL 94 V-0 flammability rating and is RoHS compliant. The -AP suffix indicates ammo pack packaging. It is designed for general-purpose switching and amplification applications.
Bipolar (BJT) Transistor PNP 25V 1.5A 190MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SS8550-C-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |