DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-TP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 935029-SS26-TP
Features: Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SS26
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26-TPMSCT, Q#6240273, SS26-TPMSTR, SS26TP, SS26-TPMSDKR
DIODE SCHOTTKY 60V 2A DO214AC
Schottky Diodes & Rectifiers Rectifier 60V 50A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SS26-TP | SS26-TPMSTR-ND | 935029-SS26-TP | SS26-TP | SS26-TP |
| Product Name | Schottky 60V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SS26-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA | DO-214AC |