Micro Commercial Components Corp. Single Diodes SS26-LTP

Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS26-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-LTPMSCT-ND
Single Diodes SS26-LTPMSCT-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS26-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-LTPMSDKR-ND
Single Diodes SS26-LTPMSDKR-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS26-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26-LTPMSTR-ND
Single Diodes SS26-LTPMSTR-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS26-LTP - 897639-SS26-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26-LTP
897639-SS26-LTP
Diodes, Rectifiers - Single - SS26-LTP 897639-SS26-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 897639-SS26-LTP Features: Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS26-LTPMSCT, SS26-LTPMSTR, SS26-LTPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 897639-SS26-LTP
Features: Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS26
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26-LTPMSCT, SS26-LTPMSTR, SS26-LTPMSDKR

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-SS26-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26-LTP
Schottky 60V 2A Diode and Rectifier 280-SS26-LTP
DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SS26-LTP
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS26-LTPMSCT-ND 897639-SS26-LTP 280-SS26-LTP SS26-LTP
Product Name Single Diodes Diodes, Rectifiers - Single - SS26-LTP Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Diode and Rectifier - 280-8ETH03PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers