Manufacturer: Micro Commercial Co
Win Source Part Number: 030827-SS24-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: SS24-L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK24A TRTB; SK24AE4G ; SK24A HE3 TRTB; SK24A-T M2G;
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 2A DO214AC Product overview: SS24-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-LTP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2A, 40V Schottky Rectifier
DIODE SCHOTTKY 40V 2A DO214AC
DIODE SCHOTTKY 40V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 030827-SS24-LTP | SS24-LTPMSTR-ND | 280-SS24-LTP | SS24-LTP | SS24-LTP | SS24-LTP |
| Product Name | Diodes, Rectifiers - Single - SS24-LTP | Single Diodes | Schottky 40V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active |