DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7005E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005E6433HTMA
DIODE ARRAY SCHOT 70V 70MA SOT23
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY SCHOT 70V 70MA SOT23
Schottky Diodes & Rectifiers Silicon Schottky Diode
DIODE ARRAY SCHOTTKY 70V SOT23
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating RoHS Compliant: Yes
DIODE ARR SCHOTT 70V 70MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAS7005E6433HTMA1 | 448-BAS7005E6433HTMA1DKR-ND | BAS7005E6433HTMA1 | BAS7005E6433HTMA1 | 68AC4372 | BAS7005E6433HTMA1 |
| Product Name | 70V 70MA SOT23 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Schottky |