Micro Commercial Components Corp. Schottky 80V 1A Diode and Rectifier SS18-LTP

Description
DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 1A Diode and Rectifier - 280-SS18-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 1A Diode and Rectifier
280-SS18-LTP
Schottky 80V 1A Diode and Rectifier 280-SS18-LTP
DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959087-SS18-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959087-SS18-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959087-SS18-LTP
Win Source Part Number: 959087-SS18-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 80 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS18-LTPSS18LTP; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: 353-SS18-LTPTR,353-S S18-LTPCT,353-SS18-L TPDKR

Win Source Part Number: 959087-SS18-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 80 V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS18-LTPSS18LTP;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SS18-LTPTR,353-SS18-LTPCT,353-SS18-LTPDKR

Buy Now Datasheet
Single Diodes - 353-SS18-LTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-SS18-LTPDKR-ND
Single Diodes 353-SS18-LTPDKR-ND
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-SS18-LTPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-SS18-LTPCT-ND
Single Diodes 353-SS18-LTPCT-ND
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 353-SS18-LTPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-SS18-LTPTR-ND
Single Diodes 353-SS18-LTPTR-ND
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS18-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS18-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SS18-LTP
DIODE SCHOTTKY 80V 1A DO214AC

DIODE SCHOTTKY 80V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS18-LTP 959087-SS18-LTP 353-SS18-LTPDKR-ND SS18-LTP
Product Name Schottky 80V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA
Unlock Full Specs
to access all available technical data