Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1282455-SS13-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS13-LTPMSTR,SS13-LT
Base Product Number: SS13
DIODE SCHOTTKY 30V 1A DO214AC
Schottky Diodes & Rectifiers 1A,30V,Schottky,SMA
DIODE SCHOTTKY 30V 1A DO214AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS13-LTPMSDKR-ND | 1282455-SS13-LTP | SS13-LTP | SS13-LTP | SS13-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |