The SMBT445V6A is a single NPN transistor with an integrated Zener diode in a SOT-23-6L package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current. It operates over a junction temperature range of -55°C to +150°C and has a total device dissipation of 380 mW. The transistor exhibits a DC current gain of 250 to 600 at 100 mA collector current, with a collector-emitter saturation voltage of 0.7 V at 500 mA collector and 50 mA base current. The integrated Zener diode has a nominal breakdown voltage of 5.6 V at 50 µA. The device is RoHS compliant, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The SOT-23-6L package dimensions are 0.95 mm typ. pin pitch, 2.20-3.20 mm body length, and 1.30-1.80 mm body width.
TRANS NPN 45V 0.5A SOT-23-6L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SMBT445V6A-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |