Manufacturer: Renesas Electronics America
Win Source Part Number: 874082-HZD6.8Z4KRF-E
Features: - Clamp - Ipp Tvs Diode Surface Mount 2-SFP
Package: Bulk
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 2-SFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
HTSUS: 8541.10.0080
Other Part Number: 2156-HZD6.8Z4KRF-E, 2156-HZD6.8Z4KRF-E-R
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 874082-HZD6.8Z4KRF-E |
| Product Name | TVS - TVS - Diodes - HZD6.8Z4KRF-E |
| Package | 2-SFP |