Micro Commercial Components Corp. Single Zener Diodes SMBJ5388B-TP

Description
Zener Diode 200V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 200V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5388B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5388B-TPMSTR-ND
Single Zener Diodes SMBJ5388B-TPMSTR-ND
Zener Diode 200V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 200V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
200V 5W Zener Diode - 287-SMBJ5388B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5W Zener Diode
287-SMBJ5388B-TP
200V 5W Zener Diode 287-SMBJ5388B-TP
DIODE ZENER 200V 5W DO214AA Product overview: SMBJ5388B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5388B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 200V 5W DO214AA Product overview: SMBJ5388B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5388B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMBJ5388B-TP - 895818-SMBJ5388B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5388B-TP
895818-SMBJ5388B-TP
Diodes - Zener - Single - SMBJ5388B-TP 895818-SMBJ5388B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895818-SMBJ5388B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 200 V 5 W ±5% Surface Mount DO-214AA (SMB) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ5388 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMBJ5388BTP, SMBJ5388B-TPMSDKR, SMBJ5388B-TPMSTR, Q10142099, SMBJ5388B-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 895818-SMBJ5388B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 200 V 5 W ±5% Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ5388
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMBJ5388BTP, SMBJ5388B-TPMSDKR, SMBJ5388B-TPMSTR, Q10142099, SMBJ5388B-TPMSCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5388B-TP
Zener Diodes SMBJ5388B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5388B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5388B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5388B-TP
DIODE ZENER 200V 5W DO214AA

DIODE ZENER 200V 5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5388B-TPMSTR-ND 287-SMBJ5388B-TP 895818-SMBJ5388B-TP SMBJ5388B-TP SMBJ5388B-TP
Product Name Single Zener Diodes 200V 5W Zener Diode Diodes - Zener - Single - SMBJ5388B-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA (SMB); SMB DO-214AA-2 DO-214AA (SMB); SMB
RoHS Compliant RoHS
VZ 200 volts 200 volts
Unlock Full Specs
to access all available technical data