Micro Commercial Components Corp. Diodes - Zener - Single - SMBJ5384B-TP SMBJ5384B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097835-SMBJ5384B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 122V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097835-SMBJ5384B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 122V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5384B-TP - 1097835-SMBJ5384B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5384B-TP
1097835-SMBJ5384B-TP
Diodes - Zener - Single - SMBJ5384B-TP 1097835-SMBJ5384B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097835-SMBJ5384B-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 122V Voltage - Zener (Nom) (Vz): 160V Impedance (Max) (Zzt): 350 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMB) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097835-SMBJ5384B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 122V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - SMBJ5384B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5384B-TPMSDKR-ND
Single Zener Diodes SMBJ5384B-TPMSDKR-ND
Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5384B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5384B-TPMSTR-ND
Single Zener Diodes SMBJ5384B-TPMSTR-ND
Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5384B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5384B-TPMSCT-ND
Single Zener Diodes SMBJ5384B-TPMSCT-ND
Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 160V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5384B-TP
Zener Diodes SMBJ5384B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5384B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5384B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5384B-TP
DIODE ZENER 160V 5W DO214AA

DIODE ZENER 160V 5W DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1097835-SMBJ5384B-TP SMBJ5384B-TPMSDKR-ND SMBJ5384B-TP SMBJ5384B-TP
Product Name Diodes - Zener - Single - SMBJ5384B-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AA (SMB); SMB DO-214AA-2 DO-214AA (SMB); SMB
VZ 160 volts 160 volts
ZZT 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C2V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513663P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details