Micro Commercial Components Corp. Single Zener Diodes SMAJ5940B-TP

Description
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAJ5940BTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5940BTPMSDKR-ND
Single Zener Diodes SMAJ5940BTPMSDKR-ND
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ5940BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5940BTPMSCT-ND
Single Zener Diodes SMAJ5940BTPMSCT-ND
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAJ5940BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ5940BTPMSTR-ND
Single Zener Diodes SMAJ5940BTPMSTR-ND
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 43V 1.5W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1281041-SMAJ5940B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281041-SMAJ5940B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281041-SMAJ5940B-TP
Win Source Part Number: 1281041-SMAJ5940B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 53 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMAJ5940BTPMSCT,SMAJ 5940BTPMSDKR,SMAJ594 0BTPMSTR,-SMAJ5940BT PMSTR,Q8297661D,-SMA J5940BTPMSCT,-SMAJ59 40BTPMSDKR Base Product Number: SMAJ5940

Win Source Part Number: 1281041-SMAJ5940B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 53 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMAJ5940BTPMSCT,SMAJ5940BTPMSDKR,SMAJ5940BTPMSTR,-SMAJ5940BTPMSTR,Q8297661D,-SMAJ5940BTPMSCT,-SMAJ5940BTPMSDKR
Base Product Number: SMAJ5940

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAJ5940B-TP
Zener Diodes SMAJ5940B-TP
Zener Diodes 1.5W 43V

Zener Diodes 1.5W 43V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5940B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5940B-TP
Discrete Semiconductor Products - Diodes - Zener SMAJ5940B-TP
DIODE ZENER 43V 1.5W DO214AC

DIODE ZENER 43V 1.5W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAJ5940BTPMSDKR-ND 1281041-SMAJ5940B-TP SMAJ5940B-TP SMAJ5940B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 43 volts 43 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details