Micro Commercial Components Corp. Single Diodes SM4934-TP

Description
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SM4934-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM4934-TP-ND
Single Diodes SM4934-TP-ND
Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 100V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282365-SM4934-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282365-SM4934-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282365-SM4934-TP
Win Source Part Number: 1282365-SM4934-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (HSMA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SM4934 Product Status: Obsolete

Win Source Part Number: 1282365-SM4934-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (HSMA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SM4934
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number SM4934-TP-ND 1282365-SM4934-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4608-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4472US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers