The SL3402-TP is an N-channel MOSFET in a SOT-23-3L package, measuring 2.87-2.97 mm in length, 2.75-2.85 mm in width, and 1.55-1.65 mm in height. It has a continuous drain current of 4.5 A at 25°C and 2.8 A at 100°C, with a maximum drain-source voltage of 30 V and gate-source voltage of ±12 V. The device dissolves up to 0.96 W of power, with a junction-to-ambient thermal resistance of 130°C/W. Its on-resistance is 22-33 mΩ at VGS=10V and ID=4A, and 27-51 mΩ at VGS=4.5V and ID=3A. The gate threshold voltage ranges from 0.6 V to 1.4 V. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and operates from -55°C to +150°C. The part is packaged in tape and reel, 3,000 pieces per reel.
N-CHANNEL MOSFET,SOT-23-3L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SL3402-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |