SL020N03LK-TP is an N-channel MOSFET in a SOT-23-3L package, measuring 2.87-2.97 mm in length, 2.75-2.85 mm in width, and 1.55-1.65 mm in height. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.4 A at 100°C, and a maximum power dissipation of 0.9 W. The device features a gate-source threshold voltage range of 1.3 V to 2.3 V, a drain-source on-resistance of up to 32 mΩ at 4.5 V gate drive, and a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has ESD HBM Class 1C protection. Thermal resistance from junction to ambient is 139°C/W when mounted on a 1 in² FR-4 board with 2 oz copper in still air.
N-CHANNEL MOSFET,SOT-23-3L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SL020N03LK-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |