Micro Commercial Components Corp. Single Diodes SK56AFL-TP

Description
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK56AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK56AFL-TPMSDKR-ND
Single Diodes SK56AFL-TPMSDKR-ND
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK56AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK56AFL-TPMSCT-ND
Single Diodes SK56AFL-TPMSCT-ND
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK56AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK56AFL-TPMSTR-ND
Single Diodes SK56AFL-TPMSTR-ND
Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-SK56AFL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SK56AFL-TP
Schottky 60V 5A Diode and Rectifier 280-SK56AFL-TP
DIODE SCHOTTKY 60V 5A DO221AC Product overview: SK56AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK56AFL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A DO221AC Product overview: SK56AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK56AFL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 975740-SK56AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
975740-SK56AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 975740-SK56AFL-TP
Win Source Part Number: 975740-SK56AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 210pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q9032205,SK56AFL-TPM SCT,SK56AFL-TPMSTR,S K56AFL-TPMSDKR Base Product Number: SK56A

Win Source Part Number: 975740-SK56AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 210pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q9032205,SK56AFL-TPMSCT,SK56AFL-TPMSTR,SK56AFL-TPMSDKR
Base Product Number: SK56A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK56AFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK56AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK56AFL-TP
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK56AFL-TP
Schottky Diodes & Rectifiers SK56AFL-TP
Schottky Diodes & Rectifiers 5A 60V Schottky Rectifier

Schottky Diodes & Rectifiers 5A 60V Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK56AFL-TPMSDKR-ND 280-SK56AFL-TP 975740-SK56AFL-TP SK56AFL-TP SK56AFL-TP
Product Name Single Diodes Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details