Micro Commercial Components Corp. Single Diodes SK33A-TP

Description
Diode Schottky 30V 3A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK33A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33A-TPTR-ND
Single Diodes SK33A-TPTR-ND
Diode Schottky 30V 3A Surface Mount DO-214AC (HSMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SK33A-TP - 1096629-SK33A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK33A-TP
1096629-SK33A-TP
Diodes, Rectifiers - Single - SK33A-TP 1096629-SK33A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1096629-SK33A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (HSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1096629-SK33A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK33A-TP
Schottky Diodes & Rectifiers SK33A-TP
Schottky Diodes & Rectifiers 3.0A 30V

Schottky Diodes & Rectifiers 3.0A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK33A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK33A-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK33A-TP
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SK33A-TPTR-ND 1096629-SK33A-TP SK33A-TP SK33A-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SK33A-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040219 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers