Micro Commercial Components Corp. FET, MOSFET Arrays SIX3134KA-TPQ2

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SIX3134KA-TPQ2 is an N-channel MOSFET in a SOT-563 package, designed for low-power switching applications. It has a drain-source voltage rating of 20 V, a continuous drain current of 0.75 A at 25°C, and a drain-source on-resistance of 185 mΩ at 4.5 V gate voltage. The device features ESD protection up to 2 kV (HBM), halogen-free "Green" construction, and a thermal resistance of 425°C/W. It operates over a junction temperature range of -55°C to +150°C and complies with UL 94 V-0 flammability and RoHS standards.

Datasheet Summary
Powered by GS/AI

SIX3134KA-TPQ2 is an N-channel MOSFET in a SOT-563 package, designed for low-power switching applications. It has a drain-source voltage rating of 20 V, a continuous drain current of 0.75 A at 25°C, and a drain-source on-resistance of 185 mΩ at 4.5 V gate voltage. The device features ESD protection up to 2 kV (HBM), halogen-free "Green" construction, and a thermal resistance of 425°C/W. It operates over a junction temperature range of -55°C to +150°C and complies with UL 94 V-0 flammability and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SIX3134KA-TPQ2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIX3134KA-TPQ2TR-ND
FET, MOSFET Arrays 353-SIX3134KA-TPQ2TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-SIX3134KA-TPQ2TR-ND
Product Name FET, MOSFET Arrays
Package Type SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
View Details