SIL3439KA-TP is a dual N- and P-channel MOSFET in an SOT23-6L package, rated for 20 V drain-source voltage and 1.25 W power dissipation. Continuous drain current is 0.75 A for the N-channel and -0.63 A for the P-channel at 100°C ambient temperature. It features ESD protection up to 2 kV (HBM), operates over a junction temperature range of -55°C to +150°C, and meets UL 94 V-0 flammability and RoHS standards. The device is halogen-free and moisture-sensitive level 1, supplied in tape and reel packaging with 3,000 pieces per reel.
MOSFET N/P-CH 20V 1.2A SOT23-6L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL3439KA-TP-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 |