The SIL260N03UK is an N-channel MOSFET in a SOT23-6L package, designed for low-voltage switching applications. It has a drain-source voltage rating of 30 V and a continuous drain current of 1.51 A at 25°C, decreasing to 0.95 A at 100°C. The device features a gate-source threshold voltage range of 0.45 V to 1.0 V and a maximum drain-source on-resistance of 400 mΩ at 4.5 V gate drive. Thermal resistance from junction to ambient is 120°C/W, and total power dissipation is rated at 1.04 W. The MOSFET is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating with an operating junction temperature range of -55°C to +150°C. Moisture sensitivity level is 1, and it includes ESD HBM Class 2 protection.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL260N03UK-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |