Micro Commercial Components Corp. FET, MOSFET Arrays SIL2300A-TP

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SIL2300A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2300A-TPDKR-ND
FET, MOSFET Arrays 353-SIL2300A-TPDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL2300A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2300A-TPCT-ND
FET, MOSFET Arrays 353-SIL2300A-TPCT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL2300A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2300A-TPTR-ND
FET, MOSFET Arrays 353-SIL2300A-TPTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 7A 1.5W Surface Mount SOT-23-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1351880-SIL2300A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1351880-SIL2300A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1351880-SIL2300A-TP
Win Source Part Number: 1351880-SIL2300A-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Drain to Source Voltage (Vdss): 20V Power - Max: 1.5W Configuration: 2 N-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: SIL2300 Current - Continuous Drain (Id) @ 25°C: 7A Rds On (Max) @ Id, Vgs: 18mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 9.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 900pF @ 10V

Win Source Part Number: 1351880-SIL2300A-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Drain to Source Voltage (Vdss): 20V
Power - Max: 1.5W
Configuration: 2 N-Channel (Dual) Common Drain
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: SIL2300
Current - Continuous Drain (Id) @ 25°C: 7A
Rds On (Max) @ Id, Vgs: 18mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 9.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 900pF @ 10V

Buy Now Datasheet
FET, MOSFET Arrays - SIL2300A-TP - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIL2300A-TP
FET, MOSFET Arrays SIL2300A-TP
DUAL N-CHANNEL MOSFET,SOT23-6L

DUAL N-CHANNEL MOSFET,SOT23-6L

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-SIL2300A-TPDKR-ND 1351880-SIL2300A-TP SIL2300A-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays
Package Type SOT23; SOT-23-6 SOT3; SOT23 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data