The SIL100P06L is a P-channel MOSFET in a SOT23-6L package with dimensions of 2.9 mm length, 1.7 mm width, and 1.1 mm height, designed for low-voltage switching applications. It has a drain-source voltage rating of -60 V, a continuous drain current of -2.81 A at 25°C, and a total power dissipation of 1.48 W. The gate-source voltage is rated at ±20 V, with a gate threshold voltage range of -1.2 V to -2.2 V. Thermal resistance is 84°C/W from junction to ambient. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 1. Operating junction and storage temperatures range from -55°C to +150°C.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL100P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |