SIL04P06Y-TP is a P-channel MOSFET in an SOT23-6L package, designed for switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of -3.5 A at 25°C, reducing to -2.2 A at 100°C. The device features a maximum power dissipation of 1.56 W and a junction-to-ambient thermal resistance of 80°C/W. Its gate-source voltage is limited to ±20 V, with a threshold voltage ranging from -1.0 V to -2.5 V. The on-resistance is 69 mΩ at -10 V gate-source voltage and -4 A drain current. It operates from -55°C to +150°C, is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
MOSFET P-CHANNEL MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL04P06Y-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |