SIL02N15A-TP is an N-channel MOSFET in a SOT23-6L package with dimensions of 2.70-3.10 mm in length, 1.30-1.80 mm in width, and 0.30-0.60 mm in height. It has a drain-source voltage rating of 150 V and a continuous drain current of 2 A at 25°C, reducing to 1.3 A at 100°C. The device features a maximum power dissipation of 1.8 W and a junction-to-ambient thermal resistance of 70°C/W. The operating and storage temperature range is -55°C to +150°C. Rated for a pulsed drain current of 8 A, it offers a typical on-resistance of 214-300 mΩ at 10 V gate-source voltage and 2 A drain current. The gate threshold voltage ranges from 1.0 to 2.5 V. The MOSFET is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has a moisture sensitivity level of 3.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL02N15A-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |