The SIL02N06K-TP is a P-channel MOSFET in a SOT23-6L package, designed for switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 2.5 A at 25°C, reducing to 1.5 A at 100°C. The device features a typical on-resistance of 105 mΩ at VGS=10V and ID=2A, with a gate threshold voltage range of 1.1 V to 2.3 V. It supports a pulsed drain current up to 10 A and has a total power dissipation of 1.6 W. The junction temperature range is -55°C to +150°C, with a thermal resistance of 78°C/W. The package is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The device is packaged in tape and reel, 3,000 pieces per reel.
SMALL SIGNAL MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIL02N06K-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |