Micro Commercial Components Corp. Single FETs, MOSFETs SICW240N120H-BP

Description
SICFET N-CH 1200V 13.5A TO-247
Request a Quote
Description
SICFET N-CH 1200V 13.5A TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SICW240N120H is a silicon carbide N-channel MOSFET designed for high-speed switching in applications such as solar inverters, uninterruptible power supplies, and motor drives. It is packaged in a TO-247AB case with a drain-source voltage rating of 1200 V and a continuous drain current of 13.5 A at 25°C. The device features a drain-source on-resistance of 320 mΩ at 25°C and 400 mΩ at 175°C, a gate-source voltage range of -5 V to +20 V, and a thermal resistance junction-to-case of 1.42°C/W. It supports an operating junction temperature from -55°C to +175°C, is halogen-free and RoHS compliant, and exhibits low switching losses. Avalanche energy is rated at 100 mJ for a single pulse.

Datasheet Summary
Powered by GS/AI

The SICW240N120H is a silicon carbide N-channel MOSFET designed for high-speed switching in applications such as solar inverters, uninterruptible power supplies, and motor drives. It is packaged in a TO-247AB case with a drain-source voltage rating of 1200 V and a continuous drain current of 13.5 A at 25°C. The device features a drain-source on-resistance of 320 mΩ at 25°C and 400 mΩ at 175°C, a gate-source voltage range of -5 V to +20 V, and a thermal resistance junction-to-case of 1.42°C/W. It supports an operating junction temperature from -55°C to +175°C, is halogen-free and RoHS compliant, and exhibits low switching losses. Avalanche energy is rated at 100 mJ for a single pulse.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SICW240N120H-BP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SICW240N120H-BP-ND
Single FETs, MOSFETs 353-SICW240N120H-BP-ND
SICFET N-CH 1200V 13.5A TO-247

SICFET N-CH 1200V 13.5A TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-SICW240N120H-BP-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
Specs
Transistor Type JFET
View Details