SICW080N120Y is a silicon carbide MOSFET designed for high-voltage switching applications such as solar inverters, switch mode power supplies, and motor drives. It comes in a TO-247 package with dimensions of 20.00 to 22.00 mm in length, 15.20 to 16.20 mm in width, and 4.70 to 5.30 mm in height. The device has a breakdown voltage of 1200 V, a continuous drain current of 38 A, and a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.68°C/W. It meets AEC-Q101 reliability standards and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy. The part supports pulsed drain currents up to 80 A and has low gate charge and capacitance for efficient high-speed switching.
MOSFET N-CH 1200V 38A TO247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SICW080N120Y-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |