The SI6303KDWS is a dual N-channel MOSFET in an SOT-363S package, designed for voltage-controlled small signal switching. It has a drain-source voltage rating of 30 V and a continuous drain current of 0.5 A at 25°C, decreasing to 0.3 A at 100°C. The device features a maximum power dissipation of 0.3 W, a junction temperature range of -55°C to +150°C, and a thermal resistance of 410°C/W. It is RoHS compliant and meets UL 94 V-0 flammability rating. The SOT-363S package has dimensions of 2.20 mm length, 1.35 mm width, and 0.35 mm height. The device is ESD protected up to 2 kV (HBM), halogen-free, and moisture sensitivity level 1.
MOSFET 2N-CH 30V 0.5A SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI6303KDWS-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |