N-channel MOSFET in SOT-23 package with a drain-source voltage rating of 25 V, continuous drain current of 0.98 A at 25°C, and a total power dissipation of 0.83 W. The device features a junction temperature range of -55°C to +150°C, thermal resistance of 150°C/W, and is RoHS compliant with a halogen-free, UL 94 V-0 rated epoxy package. It has a gate-source voltage limit of ±20 V and a drain-source on-resistance of 390 mΩ at 10 V gate voltage. The SOT-23 package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI500N025UK-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |