P-channel MOSFET in SOT-23 package for switching applications, with a drain-source voltage rating of -20 V, continuous drain current of -3.2 A at 25°C, and power dissipation of 1 W. The device features a typical on-resistance of 65 mΩ at -4.5 V gate drive, a total gate charge of 7.4 nC, and operates over a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 0.90-1.10 mm in height.
P-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3415U-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |