The SI3415D is a P-channel MOSFET for low-voltage switching applications, housed in a SOT-23 package measuring 3.04 mm × 2.64 mm × 1.40 mm. It operates at a drain-source voltage of -20 V, with a continuous drain current of -3.9 A at 25°C and -2.4 A at 100°C. The device has a maximum power dissipation of 1 W and a junction-to-ambient thermal resistance of 120°C/W. On-resistance is 28 mΩ at -4.5 V gate voltage and -5 A drain current. It is ESD protected up to 2 kV (HBM), RoHS compliant, and rated for operation from -55°C to +150°C. The epoxy meets UL 94 V-0 flammability rating and is halogen-free per Green standards. The part is suitable for surface-mount applications with moisture sensitivity level 1.
SMALL SINGAL MOSFETS,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3415D-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |