The SI3415BS is a P-channel MOSFET designed for low-voltage switching applications, packaged in a SOT-23 case measuring 3.04 mm max in length, 2.64 mm max in width, and 1.40 mm max in height. It supports a drain-source voltage of -20 V and a continuous drain current of -5.6 A at 25°C, with peak pulsed current up to -22 A. The device features an ultra-low on-resistance of up to 55 mΩ at -2.5 V gate drive and is ESD-protected up to 3.5 kV (HBM). Its operating junction temperature range is -55°C to +150°C, and thermal resistance is 100°C/W. The part is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI3415BS-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |